Nexperia B.V. Clock Generators, PLLs, Frequency Synthesizers 74HCT4046ADB,118

Description
"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
74HCT4046ADB,118-ND
Clock Generators, PLLs, Frequency Synthesizers 74HCT4046ADB,118-ND
"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"

"Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - 1008783-74HCT4046ADB,118 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118
1008783-74HCT4046ADB,118
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 1008783-74HCT4046ADB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008783-74HCT4046ADB ,118 Packaging: Reel - TR Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 21MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008783-74HCT4046ADB,118
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 21MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-74HCT4046ADB,118
Clock and Timing IC 728-74HCT4046ADB,118
IC PHASE LOCK LOOP 16SSOP Product overview: 74HCT4046ADB,118 from Nexperia is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74HCT4046ADB,118 can be used for catalog matching and distributor lookup.

IC PHASE LOCK LOOP 16SSOP Product overview: 74HCT4046ADB,118 from Nexperia is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74HCT4046ADB,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
74HCT4046ADB,118
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 74HCT4046ADB,118
IC PHASE LOCK LOOP 16SSOP

IC PHASE LOCK LOOP 16SSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
74HCT4046ADB,118
Clock Generators, PLLs, Frequency Synthesizers 74HCT4046ADB,118
Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209", 5.30mm Width)

Phase Lock Loop (PLL) IC 21MHz 1 16-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
74HCT4046ADB,118
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 74HCT4046ADB,118
IC PLL W/VCO 16SSOP

IC PLL W/VCO 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 74HCT4046ADB,118-ND 1008783-74HCT4046ADB,118 728-74HCT4046ADB,118 74HCT4046ADB,118 74HCT4046ADB,118 74HCT4046ADB,118
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface Clock Clock Clock Clock Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)" Surface Mount; 16-SSOP Tape & Reel (TR) SSOP Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362471-RV-8803-C7-32.768KHZ-3PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Application Specific Clock/Timing - CY28RS480ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ - 910037-AD9518-3BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers