Manufacturer: Silicon Labs
Win Source Part Number: 028451-SI4133-D-GM
Packaging: Tray
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 1.8GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 028451-SI4133-D-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4133-D-GM |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 28-QFN (5x5) |