The CDCEL937-Q1 is an automotive-grade, programmable 3-PLL VCXO clock synthesizer with 1.8-V LVCMOS outputs, designed to generate up to seven low-jitter clocks from a single input. It operates from a 1.8-V supply and supports input frequencies from 8 MHz to 32 MHz via crystal or up to 160 MHz via LVCMOS, with output frequencies up to 230 MHz. The device includes an integrated PLL loop filter, ±150 ppm VCXO pull range, and programmable spread-spectrum clocking for EMI reduction. It features nonvolatile EEPROM for storing customer settings and three user-definable control pins for in-system configuration. Packaged in a TSSOP-20 measuring 6.50 mm × 6.40 mm, it is qualified to AEC-Q100 Grade 1 with an operating temperature range of -40°C to 125°C and ESD classification HBM Level 2 and CDM Level C4B.
Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160618-CDCEL937QPWR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: CDCEL937
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
3-PLL VCXO Clock Synthesizer, 230MHz, 1.8V, 7 LVCMOS Out, TSSOP Product overview: CDCEL937QPWRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 1.8V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 230MHz, 1.8V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL937QPWRQ1 can be used for catalog matching and distributor lookup.
Video Clock Generator, 230MHz, CMOS, PDSO20
"Clock/Frequency Synthesizer IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK/FREQ SYNTH 20TSSOP
IC 3-PLL VCXO LVCMOS 20TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCEL937QPWRQ1 | 1160618-CDCEL937QPWRQ1 | 728-CDCEL937QPWRQ1 | CDCEL937QPWRQ1 | 296-27403-2-ND | CDCEL937QPWRQ1 | CDCEL937QPWRQ1 |
| Product Name | CDCEL937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL937QPWRQ1 | 230MHz 1.8V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS | LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Surface Mount | Tape and Reel | SOP; SSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |