The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications.
Features
| Dual RF and single IF frequency synthesizer |
| RF1 VCO range 900 to 1800 MHz |
| RF2 VCO range 750 to 1500 MHz |
| IF output range 62.5 to 1000 MHz |
| Dual synthesizer and single synthesizer derivatives available |
| Fully integrated VCOs |
| Programmable loop filters |
| Silicon Labs | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | Si4122 |
| Product Name | RF Frequency Synthesizer |
| Package Type | Surface Mount |