The CDCEL913 is a programmable, single-PLL clock synthesizer that generates up to three LVCMOS output clocks from a single input, with each output programmable up to 230 MHz. It operates from a 1.8 V supply and supports integrated spread-spectrum clocking for EMI reduction. The device includes nonvolatile EEPROM for in-system configuration and a 2-wire serial interface for programming. It is packaged in a 14-pin TSSOP measuring 5 mm × 6.4 mm and operates over a temperature range of -40°C to 85°C.
Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013000-CDCEL913PWR
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Clock Generator 1.7-1.9V 3-Out 230MHz TSSOP Product overview: CDCEL913PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.9V, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL913PWR can be used for catalog matching and distributor lookup.
"PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
IC PLL CLOCK SYNTHESIZER 14TSSOP
IC 1-PLL VCXO CLK SYNTH 14-TSSOP
IC 1-PLL VCXO CLK SYNTH 14-TSSOP
PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CDCEL913PWR | 013000-CDCEL913PWR | 728-CDCEL913PWR | 296-47318-6-ND | CDCEL913PWR | CDCEL913PWR | CDCEL913PWR | CDCEL913PWR |
| Product Name | CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL913PWR | 1.9V 230MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | 1 | LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Surface Mount; 14-TSSOP | Tape and Reel | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |