Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP ADF4360-1BCP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910296-ADF4360-1BCP Features: Fanout Distribution, Integer N Synthesizer (RF) IC 2.45GHz 24-WFQFN Exposed Pad, CSP Package: Bag Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP (4x4) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910296-ADF4360-1BCP Features: Fanout Distribution, Integer N Synthesizer (RF) IC 2.45GHz 24-WFQFN Exposed Pad, CSP Package: Bag Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP (4x4) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP - 910296-ADF4360-1BCP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP
910296-ADF4360-1BCP
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP 910296-ADF4360-1BCP
Manufacturer: Analog Devices Inc. Win Source Part Number: 910296-ADF4360-1BCP Features: Fanout Distribution, Integer N Synthesizer (RF) IC 2.45GHz 24-WFQFN Exposed Pad, CSP Package: Bag Package: 24-WFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-LFCSP (4x4) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910296-ADF4360-1BCP
Features: Fanout Distribution, Integer N Synthesizer (RF) IC 2.45GHz 24-WFQFN Exposed Pad, CSP
Package: Bag
Package: 24-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-LFCSP (4x4)
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ADF4360-1BCP
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ADF4360-1BCP
IC INTEGRATED SYNTH/VCO 24-LFCSP

IC INTEGRATED SYNTH/VCO 24-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 910296-ADF4360-1BCP ADF4360-1BCP
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Clock and Timing IC - 728-CY2305SI-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers