Win Source Part Number: 1235624-SI4060-B0B-F
Category: RF/IF and RFID>RF Transmitters
Series: EZRadioPRO®
Package: Tube
Applications: General Purpose
Standard Package: 75
Mounting: SMD (SMT)
Frequency: 142MHz ~ 1.05GHz
Power - Output: 13dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 1Mbps
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 18mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete
RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | 1235624-SI4060-B0B-FM | SI4060-B0B-FM |
| Product Name | RF/IF and RFID - RF Transmitters | RF Transmitters |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Output Power | 13 dBm | 13 dBm |
| Operating Frequency | 142 to 1050 MHz | 142 to 1050 MHz |