Anaren, Inc. Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module A2500R24A-EM1

Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 2400MHz (2.4GHz) modules are designed and qualified for use in the US, Canada, and Europe (as such, they are also designed for easy certification to other parts of the globe). Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 2400MHz (2.4GHz) modules are designed and qualified for use in the US, Canada, and Europe (as such, they are also designed for easy certification to other parts of the globe). Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Suppliers

Company
Product
Description
Supplier Links
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A-EM1 - Anaren, Inc.
East Syracuse, NY, USA
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module
A2500R24A-EM1
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module A2500R24A-EM1
The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 2400MHz (2.4GHz) modules are designed and qualified for use in the US, Canada, and Europe (as such, they are also designed for easy certification to other parts of the globe). Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table:
Suitability: Our 2400MHz (2.4GHz) modules are designed and qualified for use in the US, Canada, and Europe (as such, they are also designed for easy certification to other parts of the globe). Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.)
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx)
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A2500R24A-EM1
Product Name Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
Wireless Module - JN5139-xxx-M02 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
OEM USB WiFi Modules - WiFiHU2-a - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details