Silicon Labs Interface - Interface - Telecom - SI3208-B-FMR SI3208-B-FMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 064421-SI3208-B-FMR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Family Name: SI3208 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-QFN (6x6) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): PEB3265FV15XT; PEB3265; PEB3265HV1.5XT; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064421-SI3208-B-FMR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Family Name: SI3208 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-QFN (6x6) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): PEB3265FV15XT; PEB3265; PEB3265HV1.5XT; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3208-B-FMR - 064421-SI3208-B-FMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3208-B-FMR
064421-SI3208-B-FMR
Interface - Interface - Telecom - SI3208-B-FMR 064421-SI3208-B-FMR
Manufacturer: Silicon Labs Win Source Part Number: 064421-SI3208-B-FMR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Family Name: SI3208 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-QFN (6x6) Purpose: Subscriber Line Interface Concept (SLIC), CODEC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): PEB3265FV15XT; PEB3265; PEB3265HV1.5XT; Introduction Date: July 28, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064421-SI3208-B-FMR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Family Name: SI3208
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-QFN (6x6)
Purpose: Subscriber Line Interface Concept (SLIC), CODEC
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): PEB3265FV15XT; PEB3265; PEB3265HV1.5XT;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 064421-SI3208-B-FMR
Product Name Interface - Interface - Telecom - SI3208-B-FMR
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface - Interface - Sensor and Detector Interfaces - AD9995KCPZ - 859856-AD9995KCPZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 56-LFCSP-VQ (8x8)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width)
View Details