Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9995KCPZ AD9995KCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859856-AD9995KCPZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859856-AD9995KCPZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9995KCPZ - 859856-AD9995KCPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9995KCPZ
859856-AD9995KCPZ
Interface - Interface - Sensor and Detector Interfaces - AD9995KCPZ 859856-AD9995KCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859856-AD9995KCPZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859856-AD9995KCPZ
Operating Temperature Range: -20°C ~ 85°C
Package: Tray
Package: 56-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9995KCPZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9995KCPZ
Interface - Sensor and Detector Interfaces AD9995KCPZ
IC CCD SIGNAL PROCESSOR 56-LFCSP

IC CCD SIGNAL PROCESSOR 56-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 859856-AD9995KCPZ AD9995KCPZ
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9995KCPZ Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD22057RZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details