SignalQuest, Inc. On / Off Tilt Sensor SQ-SEN-390 Series

Description
RoHS compliant, lead-free SMD package Description The SQ-SEN-390 series sensor acts like a position sensitive switch which is normally closed when below horizontal and normally open when above horizontal. Function On / off tilt sensing Normally open when above horizontal Normally closed when below horizontal Non-sensitive to vibration when open Features Ultra low power - As little as 0.25 μA Surface mount device (SMD) - RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Quiet - undetectable sound level Applications Tilt angle detection, vibration sensing Security, anti-tamper, anti-theft Alarms, automotive
Datasheet
Description
RoHS compliant, lead-free SMD package Description The SQ-SEN-390 series sensor acts like a position sensitive switch which is normally closed when below horizontal and normally open when above horizontal. Function On / off tilt sensing Normally open when above horizontal Normally closed when below horizontal Non-sensitive to vibration when open Features Ultra low power - As little as 0.25 μA Surface mount device (SMD) - RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Quiet - undetectable sound level Applications Tilt angle detection, vibration sensing Security, anti-tamper, anti-theft Alarms, automotive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
On / Off Tilt Sensor - SQ-SEN-390 Series - SignalQuest, Inc.
Lebanon, NH, USA
On / Off Tilt Sensor
SQ-SEN-390 Series
On / Off Tilt Sensor SQ-SEN-390 Series
RoHS compliant, lead-free SMD package Description The SQ-SEN-390 series sensor acts like a position sensitive switch which is normally closed when below horizontal and normally open when above horizontal. Function On / off tilt sensing Normally open when above horizontal Normally closed when below horizontal Non-sensitive to vibration when open Features Ultra low power - As little as 0.25 μA Surface mount device (SMD) - RoHS compliant, lead-free, tape and reel High sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Quiet - undetectable sound level Applications Tilt angle detection, vibration sensing Security, anti-tamper, anti-theft Alarms, automotive

RoHS compliant, lead-free SMD package

Description The SQ-SEN-390 series sensor acts like a position sensitive switch which is normally closed when below horizontal and normally open when above horizontal. Function

  • On / off tilt sensing
  • Normally open when above horizontal
  • Normally closed when below horizontal
  • Non-sensitive to vibration when open

Features

  • Ultra low power - As little as 0.25 μA
  • Surface mount device (SMD) - RoHS compliant, lead-free, tape and reel
  • High sensitivity & long life - 99.9% pure gold plating
  • Miniature size - 3.3 mm x 6.9 mm
  • Simple interface - No signal conditioning required
  • Quiet - undetectable sound level

Applications

  • Tilt angle detection, vibration sensing
  • Security, anti-tamper, anti-theft
  • Alarms, automotive
Datasheet

Technical Specifications

  SignalQuest, Inc.
Product Category Tilt Sensors
Product Number SQ-SEN-390 Series
Product Name On / Off Tilt Sensor
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E9000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-040-2-SV40-H02-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 40 degrees
View Details