The TLE5012B E9000 is a 360° angle sensor with a Giant Magneto Resistance (GMR) sensing element, designed for angular position measurement in automotive applications such as steering angle and actuator position sensing. It is preconfigured for Short PWM Code (SPC) interface with an open-drain output and a 3 µs unit time. The sensor operates from -40°C to 150°C junction temperature and is automotive qualified per AEC-Q100. It features diagnostic functions, built-in self-test, and 16-bit angle value output over SPC, with 8-bit temperature data in full frame mode. The device uses a PG-DSO-8 package.
The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati
Summary of Features:
- Giant Magneto Resistance (GMR)-based principle
- Integrated magnetic field sensing for angle measurement
- Full calibrated 0 - 360° angle measurement with revolution counter and angle speed measurement
- Two separate highly accurate single bit SD-ADC
- 15 bit representation of absolute angle value on the output (resolution of 0.01°)
- 16 bit representation of sine / cosine values on the interface
- Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration
- Bi-directional SSC Interface up to 8Mbit/s
- Supports Safety Integrity Level (SIL) with diagnostic functions and status information
- Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC)
- 0.25 μm CMOS technology
- Automotive qualified: -40°C to 150°C (junction temperature)
- ESD > 4kV (HBM)
- RoHS compliant (Pb-free package)
Target Applications:
- Electrical commutated motor (e.g. used in Electric Power Steering (EPS))
- Rotary switches
- Steering angle measurements
- General angular sensing
| Infineon Technologies AG | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | TLE5012B E9000 |
| Product Name | Magnetic Position Sensor, Angle Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Element / Chip |
| Tilt Range | 360 degrees |
| Number of Axes | 2 |