SignalQuest, Inc. Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| ±70 º dual axis, 360 º single axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function ± 70... | |
| 360 º x 180 º dual axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function Wide range 360... | |
| Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen... | |
| RoHS compliant, lead-free SMD package Description The SQ-SEN-200 sensor acts like a normally closed switch which chatters open and closed as it is tilted or vibrated. Unlike other rolling-ball sensors,... | |
| RoHS compliant, lead-free SMD package Description The SQ-SEN-390 series sensor acts like a position sensitive switch which is normally closed when below horizontal and normally open when above horizontal. Function... | |
| RoHS compliant, lead-free SMD package Description The SQ-SEN-6XX series acts like a position sensitive switch that is normally open when vertical and normally closed below the switch angle. It is... | |
| RoHS compliant, lead-free SMD package Description The SQ-SEN-8xx series act like a position sensitive switch that is normally open when horizontal, and normally closed below the switch angle. They are... |