The SDG2122X is a dual-channel function/arbitrary waveform generator with a maximum bandwidth of 120 MHz, a sampling rate of 1.2 GSa/s, and 16-bit vertical resolution. It delivers a maximum output amplitude of ±10 V and features TrueArb and EasyPulse technologies for low-jitter arbitrary, square, and pulse waveforms. The instrument includes a 4.3-inch touch screen display, standard USB Host, USB Device (USBTMC), and LAN interfaces, with GPIB as an optional add-on. It supports AM, FM, PM, FSK, ASK, PSK, PWM, sweep, burst, and harmonic functions, and includes 196 built-in arbitrary waveforms. Physical dimensions are 260.3 mm × 107.2 mm × 295.7 mm, with a net weight of 3.43 kg. It operates from 100-240 Vrms and complies with IEC 61010-1:2010 and EN61326-1:2013.
SIGLENT's SDG2000X is a series of dual-channel function/arbitrary waveform generators with specifications of up to 120 MHz maximum bandwidth, 1.2 GSa/s sampling rate and 16-bit vertical resolution. The proprietary TrueArb & EasyPulse techniques help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. With advantages above, SDG2000X can provide users with a variety of high fidelity and low jitter signals, which can meet the growing requirements of complex and extensive applications.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | SDG2122X |
| Product Name | Waveform Generator |
| Device Type | Generator |
| Generator Type | Function; Pulse; Sweep |
| Form Factor | Portable |
| Operating Modes | Burst |
| Waveforms | Lower Jitter Square or Pulse |