The SPD1305X is a programmable linear DC power supply offering a 0 to 30 V, 0 to 5 A output with maximum power of 150 W. It features a 2.8 inch TFT-LCD display with 1 mV/1 mA resolution, 4-wire sense mode for up to 1 V voltage compensation, ≤ 350 uVrms / 3 mVpp ripple and noise, < 2 mArms current noise, and < 50 μs transient response. The unit includes five internal memory settings for parameters, front-panel timing output, USB Device and LAN interfaces, and automatic temperature-controll
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high performance and ease-of-use in a small package. The SPD1168 features a high precision programmable output capable of delivering up to 16 V/8 A, the SPD1305X features a high precision programmable output capable of delivering up to 30 V/5 A and also includes a 4-wire sense function for more accurate voltage sourcing, especially for long leads or high resistance connections. There are additional output short and overload protect functions to assist in production and development applications.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPD1305X |
| Product Name | Programmable Linear DC Power Supply |
| Type | DC Power Supply |
| Technology | Linear Power Supply |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |