Siglent Technologies NA, Inc. Programmable Linear DC Power Supply SPD3303C

Description
The SPD3303C is a LED display screen programmable linear DC power supply that is both lightweight and feature-packed. It has three independent outputs: two sets of adjustable voltage / current and a fixed set of selectable voltages; 2.5, 3.3, and 5 V. In addition, the '3303C has outputs that are short-circuit and overload protected. Total power is 220 W. It has three available operation modes; independent, series and parallel modes. The SPD3300C has a high performance-to-price ratio and can be used in various types of production, education and research environments.
Request a Quote
Description
The SPD3303C is a LED display screen programmable linear DC power supply that is both lightweight and feature-packed. It has three independent outputs: two sets of adjustable voltage / current and a fixed set of selectable voltages; 2.5, 3.3, and 5 V. In addition, the '3303C has outputs that are short-circuit and overload protected. Total power is 220 W. It has three available operation modes; independent, series and parallel modes. The SPD3300C has a high performance-to-price ratio and can be used in various types of production, education and research environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPD3303C is a programmable DC power supply with three independent, isolated outputs: two adjustable channels providing 0 to 32 V and 0 to 3.2 A, and one fixed output offering 2.5 V, 3.3 V, or 5 V at 3.2 A, for a total power of 220 W. It features a 4-digit LED display for voltage and 3-digit display for current, with 10 mV and 10 mA resolution, and supports series, parallel, and independent operation modes. The unit includes USB device interface, SCPI command support, PC software, and five internal memory stores for system parameters. It has programmable accuracy of ±(0.5% of reading + 2 digits) for voltage and current, and operates from AC 100 V/120 V/220 V/230 V ±10%, 50/60 Hz. The device measures 275 × 225 × 136 mm and weighs 7.5 kg.

Datasheet Summary
Powered by GS/AI

The SPD3303C is a programmable DC power supply with three independent, isolated outputs: two adjustable channels providing 0 to 32 V and 0 to 3.2 A, and one fixed output offering 2.5 V, 3.3 V, or 5 V at 3.2 A, for a total power of 220 W. It features a 4-digit LED display for voltage and 3-digit display for current, with 10 mV and 10 mA resolution, and supports series, parallel, and independent operation modes. The unit includes USB device interface, SCPI command support, PC software, and five internal memory stores for system parameters. It has programmable accuracy of ±(0.5% of reading + 2 digits) for voltage and current, and operates from AC 100 V/120 V/220 V/230 V ±10%, 50/60 Hz. The device measures 275 × 225 × 136 mm and weighs 7.5 kg.

Suppliers

Company
Product
Description
Supplier Links
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
North Plains, OR, United States
Programmable Linear DC Power Supply
SPD3303C
Programmable Linear DC Power Supply SPD3303C
The SPD3303C is a LED display screen programmable linear DC power supply that is both lightweight and feature-packed. It has three independent outputs: two sets of adjustable voltage / current and a fixed set of selectable voltages; 2.5, 3.3, and 5 V. In addition, the '3303C has outputs that are short-circuit and overload protected. Total power is 220 W. It has three available operation modes; independent, series and parallel modes. The SPD3300C has a high performance-to-price ratio and can be used in various types of production, education and research environments.

The SPD3303C is a LED display screen programmable linear DC power supply that is both lightweight and feature-packed. It has three independent outputs: two sets of adjustable voltage / current and a fixed set of selectable voltages; 2.5, 3.3, and 5 V. In addition, the '3303C has outputs that are short-circuit and overload protected. Total power is 220 W. It has three available operation modes; independent, series and parallel modes. The SPD3300C has a high performance-to-price ratio and can be used in various types of production, education and research environments.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Power Supplies
Product Number SPD3303C
Product Name Programmable Linear DC Power Supply
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details