Siglent Technologies NA, Inc. Programmable Switching DC Power Supply SPS5164X

Description
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
Request a Quote
Description
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPS5164X is a dual-channel programmable switching DC power supply with each channel rated at 160 V and 7.5 A, providing a total output power of 720 W. It features a 2.4-inch OLED display, 1 mV and 1 mA setting resolution, adjustable slew rates, list sequence programming, remote voltage sensing, and protection against over-voltage, over-current, over-power, and over-temperature. Standard interfaces include USB and LAN, with an embedded web server for browser-based remote control. The unit supports series and parallel connection of channels for increased voltage or current output. It is designed for rack mounting in 1/2, 1/3, or 1/6 rack size and includes analog control and monitoring outputs. The device has a rise and fall time of 100 ms under rated load and a transient recovery time of less than 1 ms for 50% to 100% load changes.

Datasheet Summary
Powered by GS/AI

The SPS5164X is a dual-channel programmable switching DC power supply with each channel rated at 160 V and 7.5 A, providing a total output power of 720 W. It features a 2.4-inch OLED display, 1 mV and 1 mA setting resolution, adjustable slew rates, list sequence programming, remote voltage sensing, and protection against over-voltage, over-current, over-power, and over-temperature. Standard interfaces include USB and LAN, with an embedded web server for browser-based remote control. The unit supports series and parallel connection of channels for increased voltage or current output. It is designed for rack mounting in 1/2, 1/3, or 1/6 rack size and includes analog control and monitoring outputs. The device has a rise and fall time of 100 ms under rated load and a transient recovery time of less than 1 ms for 50% to 100% load changes.

Suppliers

Company
Product
Description
Supplier Links
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Programmable Switching DC Power Supply
SPS5164X
Programmable Switching DC Power Supply SPS5164X
SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.

SIGLENT SPS5000X Programmable Switching DC Power Supplies provide a wide range of output power using single-channel and multi-channel output configurations coupled with constant power capability. The SPS5000X series of power supplies includes sixteen models with voltages to 160 VDC and power to 1080 W. SPS5000X power supplies can be connected in series (2 units) or in parallel (3 units) to meet the requirements of 0~320V and 0~270A, with a maximum combined power of 3240W.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Power Supplies
Product Number SPS5164X
Product Name Programmable Switching DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details