Siglent Technologies NA, Inc. Digital Storage Oscilloscope SDS7304A

Description
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis. The SDS7000A series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 1,000,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Signal Scan, Mask Test, Bode Plot, Power Analysis, Eye/Jitter Analysis and Compliance Test allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS7000A . The large 15.6’’ HD display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. Key Features 4 analog channels, up to 4 GHz bandwidth with up to 20GSa/s sample rate 12-bit ADC Low background noise: 220 μVrms @ 4 GHz bandwidth SPO technology Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester, ARINC429 and USB 2.0 Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 124,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 124,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces 4 Math traces (32 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, SignalScan, Digital Voltmeter, Counter, Waveform Histogram, Bode plot, Power Analysis, Eye/Jitter Analysis and Compliance Test High Speed hardware-based Average, Hi-Res; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) Built-in 50 MHz waveform generator Large 15.6” HD TFT-LCD display with 1920 * 1080 resolution; Capacitive touch screen supports multi-touch gestures. Interfaces include: 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2, HDMI 1.4,Audio, External Triger In, Aux Out (Pass/Fail, Trigger Out), 10 MHz In,10 MHz Out Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard
Request a Quote Datasheet
Description
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis. The SDS7000A series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 1,000,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Signal Scan, Mask Test, Bode Plot, Power Analysis, Eye/Jitter Analysis and Compliance Test allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS7000A . The large 15.6’’ HD display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. Key Features 4 analog channels, up to 4 GHz bandwidth with up to 20GSa/s sample rate 12-bit ADC Low background noise: 220 μVrms @ 4 GHz bandwidth SPO technology Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester, ARINC429 and USB 2.0 Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 124,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 124,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces 4 Math traces (32 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, SignalScan, Digital Voltmeter, Counter, Waveform Histogram, Bode plot, Power Analysis, Eye/Jitter Analysis and Compliance Test High Speed hardware-based Average, Hi-Res; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) Built-in 50 MHz waveform generator Large 15.6” HD TFT-LCD display with 1920 * 1080 resolution; Capacitive touch screen supports multi-touch gestures. Interfaces include: 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2, HDMI 1.4,Audio, External Triger In, Aux Out (Pass/Fail, Trigger Out), 10 MHz In,10 MHz Out Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Oscilloscope - SDS7304A - Siglent Technologies NA, Inc.
North Plains, OR, United States
Digital Storage Oscilloscope
SDS7304A
Digital Storage Oscilloscope SDS7304A
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis. The SDS7000A series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 1,000,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Signal Scan, Mask Test, Bode Plot, Power Analysis, Eye/Jitter Analysis and Compliance Test allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS7000A . The large 15.6’’ HD display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. Key Features 4 analog channels, up to 4 GHz bandwidth with up to 20GSa/s sample rate 12-bit ADC Low background noise: 220 μVrms @ 4 GHz bandwidth SPO technology Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester, ARINC429 and USB 2.0 Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 124,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event History waveform record (History) function, the maximum recorded waveform length is 124,000 frames Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces 4 Math traces (32 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor Abundant data analysis functions such as Search, Navigate, SignalScan, Digital Voltmeter, Counter, Waveform Histogram, Bode plot, Power Analysis, Eye/Jitter Analysis and Compliance Test High Speed hardware-based Average, Hi-Res; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks 16 digital channels (optional) Built-in 50 MHz waveform generator Large 15.6” HD TFT-LCD display with 1920 * 1080 resolution; Capacitive touch screen supports multi-touch gestures. Interfaces include: 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2, HDMI 1.4,Audio, External Triger In, Aux Out (Pass/Fail, Trigger Out), 10 MHz In,10 MHz Out Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard

SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis.

The SDS7000A series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 1,000,000 wfm/ s, 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Signal Scan, Mask Test, Bode Plot, Power Analysis, Eye/Jitter Analysis and Compliance Test allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS7000A .

The large 15.6’’ HD display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN.

Key Features

  • 4 analog channels, up to 4 GHz bandwidth with up to 20GSa/s sample rate
  • 12-bit ADC
  • Low background noise: 220 μVrms @ 4 GHz bandwidth
  • SPO technology
  • Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/hold, Delay and Video (HDTV supported). Zone Trigger simplifies advanced triggering
  • Serial bus triggering and decoder, supports protocols I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S, MIL-STD-1553B, SENT, Manchester, ARINC429 and USB 2.0
  • Segmented acquisition (Sequence) mode, dividing the maximum record length into multiple segments (up to 124,000), according to trigger conditions set by the user, with a very small dead time between segments to capture the qualifying event
  • History waveform record (History) function, the maximum recorded waveform length is 124,000 frames
  • Automatic measurements on 50+ parameters, supports statistics with histogram, track, trend, Gating measurement, and measurements on Math, History and Memory traces
  • 4 Math traces (32 Mpts FFT, Filter, addition, subtraction, multiplication, division, integration, differential, square root, etc.), supports formula editor
  • Abundant data analysis functions such as Search, Navigate, SignalScan, Digital Voltmeter, Counter, Waveform Histogram, Bode plot, Power Analysis, Eye/Jitter Analysis and Compliance Test
  • High Speed hardware-based Average, Hi-Res; High Speed hardware-based Mask Test function, with Mask Editor tool for creating user-defined masks
  • 16 digital channels (optional)
  • Built-in 50 MHz waveform generator
  • Large 15.6” HD TFT-LCD display with 1920 * 1080 resolution; Capacitive touch screen supports multi-touch gestures.
  • Interfaces include: 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2, HDMI 1.4,Audio, External Triger In, Aux Out (Pass/Fail, Trigger Out), 10 MHz In,10 MHz Out
  • Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Oscilloscopes
Product Number SDS7304A
Product Name Digital Storage Oscilloscope
Bandwidth 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Oscilloscope - SHS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
View Details
HD Digital Storage Oscilloscope - SDS3104X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details