Siglent Technologies NA, Inc. 300MHz/2-Channel Oscilloscope 8"Display,SPO Technology SDS2302

Description
Product Highlights The highest bandwidth option in Siglent's SDS2000 range of digital oscilloscopes, the SDS2302 features bandwidth of up to 300MHz, 2GSa/s sampling rate and has two channels for simultaneous measurements of two signals. With a built-in full colour LCD-TFT screen included as standard, the SDS2302 makes it easy to track both waveform inputs as each is assigned a specific colour for ease of use. Comprehensive information about the waveform is also displayed simultaneously for ease of use. It's also packed full of functionality, including excellent memory depth, high capturing rate, level intensity grading waveform display, digital trigger system, fast display rendering and much more. Siglent's SDS2000 range are also the only oscilloscopes to use Super Phosphor Oscilloscope (SPO) technology, giving this system waveform capturing rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based digital trigger system, lower trigger jitter and higher stability and support for 256 intensity grading. 300MHz bandwidth oscilloscope Dual channel inputs Real time sampling rate of 2GSa/s for analogue, 500Msa/s digital Serial protocol trigger and decoding functions: IIC, SPI, UART/RS232, CAN, LIN) Smart trigger functions: pattern, window, interval, dropout, runt Support for HDTV trigger Support history function and segmented memory (up to 80000 frames) Hardware-based zoom function and high speed pass/fail function 32 forms of automatic waveform measurements Advanced waveform math operations (FFT, differential, integral, square root) Complete connectivity: USB Host, USB Device (USBTMC, PictBridge), LAN(VXI-11), EXT TRIG, PASS/FAIL,TRIG OUT Support for SCPI remote control commands Multi-language user interface 8" colour LCD-TFT screen Each Unit Includes Siglent SDS2302 Oscilloscope 1:1/10:1 Probes (2x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Datasheet
Description
Product Highlights The highest bandwidth option in Siglent's SDS2000 range of digital oscilloscopes, the SDS2302 features bandwidth of up to 300MHz, 2GSa/s sampling rate and has two channels for simultaneous measurements of two signals. With a built-in full colour LCD-TFT screen included as standard, the SDS2302 makes it easy to track both waveform inputs as each is assigned a specific colour for ease of use. Comprehensive information about the waveform is also displayed simultaneously for ease of use. It's also packed full of functionality, including excellent memory depth, high capturing rate, level intensity grading waveform display, digital trigger system, fast display rendering and much more. Siglent's SDS2000 range are also the only oscilloscopes to use Super Phosphor Oscilloscope (SPO) technology, giving this system waveform capturing rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based digital trigger system, lower trigger jitter and higher stability and support for 256 intensity grading. 300MHz bandwidth oscilloscope Dual channel inputs Real time sampling rate of 2GSa/s for analogue, 500Msa/s digital Serial protocol trigger and decoding functions: IIC, SPI, UART/RS232, CAN, LIN) Smart trigger functions: pattern, window, interval, dropout, runt Support for HDTV trigger Support history function and segmented memory (up to 80000 frames) Hardware-based zoom function and high speed pass/fail function 32 forms of automatic waveform measurements Advanced waveform math operations (FFT, differential, integral, square root) Complete connectivity: USB Host, USB Device (USBTMC, PictBridge), LAN(VXI-11), EXT TRIG, PASS/FAIL,TRIG OUT Support for SCPI remote control commands Multi-language user interface 8" colour LCD-TFT screen Each Unit Includes Siglent SDS2302 Oscilloscope 1:1/10:1 Probes (2x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHz/2-Channel Oscilloscope 8
Rochester, NY, USA
300MHz/2-Channel Oscilloscope 8"Display,SPO Technology
SDS2302
300MHz/2-Channel Oscilloscope 8"Display,SPO Technology SDS2302
Product Highlights The highest bandwidth option in Siglent's SDS2000 range of digital oscilloscopes, the SDS2302 features bandwidth of up to 300MHz, 2GSa/s sampling rate and has two channels for simultaneous measurements of two signals. With a built-in full colour LCD-TFT screen included as standard, the SDS2302 makes it easy to track both waveform inputs as each is assigned a specific colour for ease of use. Comprehensive information about the waveform is also displayed simultaneously for ease of use. It's also packed full of functionality, including excellent memory depth, high capturing rate, level intensity grading waveform display, digital trigger system, fast display rendering and much more. Siglent's SDS2000 range are also the only oscilloscopes to use Super Phosphor Oscilloscope (SPO) technology, giving this system waveform capturing rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based digital trigger system, lower trigger jitter and higher stability and support for 256 intensity grading. 300MHz bandwidth oscilloscope Dual channel inputs Real time sampling rate of 2GSa/s for analogue, 500Msa/s digital Serial protocol trigger and decoding functions: IIC, SPI, UART/RS232, CAN, LIN) Smart trigger functions: pattern, window, interval, dropout, runt Support for HDTV trigger Support history function and segmented memory (up to 80000 frames) Hardware-based zoom function and high speed pass/fail function 32 forms of automatic waveform measurements Advanced waveform math operations (FFT, differential, integral, square root) Complete connectivity: USB Host, USB Device (USBTMC, PictBridge), LAN(VXI-11), EXT TRIG, PASS/FAIL,TRIG OUT Support for SCPI remote control commands Multi-language user interface 8" colour LCD-TFT screen Each Unit Includes Siglent SDS2302 Oscilloscope 1:1/10:1 Probes (2x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)

Product Highlights

  • The highest bandwidth option in Siglent's SDS2000 range of digital oscilloscopes, the SDS2302 features bandwidth of up to 300MHz, 2GSa/s sampling rate and has two channels for simultaneous measurements of two signals.
  • With a built-in full colour LCD-TFT screen included as standard, the SDS2302 makes it easy to track both waveform inputs as each is assigned a specific colour for ease of use. Comprehensive information about the waveform is also displayed simultaneously for ease of use.
  • It's also packed full of functionality, including excellent memory depth, high capturing rate, level intensity grading waveform display, digital trigger system, fast display rendering and much more. Siglent's SDS2000 range are also the only oscilloscopes to use Super Phosphor Oscilloscope (SPO) technology, giving this system waveform capturing rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based digital trigger system, lower trigger jitter and higher stability and support for 256 intensity grading.
  • 300MHz bandwidth oscilloscope
  • Dual channel inputs
  • Real time sampling rate of 2GSa/s for analogue, 500Msa/s digital
  • Serial protocol trigger and decoding functions: IIC, SPI, UART/RS232, CAN, LIN)
  • Smart trigger functions: pattern, window, interval, dropout, runt
  • Support for HDTV trigger
  • Support history function and segmented memory (up to 80000 frames)
  • Hardware-based zoom function and high speed pass/fail function
  • 32 forms of automatic waveform measurements
  • Advanced waveform math operations (FFT, differential, integral, square root)
  • Complete connectivity: USB Host, USB Device (USBTMC, PictBridge), LAN(VXI-11), EXT TRIG, PASS/FAIL,TRIG OUT
  • Support for SCPI remote control commands
  • Multi-language user interface
  • 8" colour LCD-TFT screen

Each Unit Includes

  • Siglent SDS2302 Oscilloscope
  • 1:1/10:1 Probes (2x)
  • Product Qualification Certificate
  • QuickStart Guide
  • Power Cord
  • USB Cable
  • CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SDS2302
Product Name 300MHz/2-Channel Oscilloscope 8"Display,SPO Technology
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Active Tuners - MT2000E5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details