RS Components, Ltd. Multi Function Panel Meters 629979

Description
Digital panel meter 200mV
Request a Quote
Description
Digital panel meter 200mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Function Panel Meters - 629979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
629979
Multi Function Panel Meters 629979
Digital panel meter 200mV

Digital panel meter 200mV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Panel Meters
Product Number 629979
Product Name Multi Function Panel Meters
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629969 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Multi Function Panel Meters - 1443693 - RS Components, Ltd.
Specs
Input Type Temperature; Humidity, temperature
Width 99 mm (3.9 inch)
Height 34 mm (1.34 inch)
View Details
Multi Function Panel Meters - 2102707 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Flow, rate, speed
Width 68 mm (2.68 inch)
View Details
Multi Function Panel Meters - 6233767 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details