Siemens Process Instrumentation Guided Wave Radar Level Measurement SITRANS LG270

Description
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your application needs, so there’s typically no setup onsite required. Offers configuration options for extreme conditions including high temperature and high pressure applications such as: harsh applications found in chemical, HPI and energy industries for example, LPG gas tanks, steam boilers and distillation columns Benefits High accuracy to ± 2 mm Advanced diagnostics available for high degree of safety Simple menu-driven display offers ease of setup Large range of options offers reliability in most continuous level measurement applications Ease of maintenance through module design and field replaceable and adjustable probe options Highly immune to buildup using auto learn function Ability to measure in loss of echo situations with probe end tracking Convenient access using USB and remote displays
Description
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your application needs, so there’s typically no setup onsite required. Offers configuration options for extreme conditions including high temperature and high pressure applications such as: harsh applications found in chemical, HPI and energy industries for example, LPG gas tanks, steam boilers and distillation columns Benefits High accuracy to ± 2 mm Advanced diagnostics available for high degree of safety Simple menu-driven display offers ease of setup Large range of options offers reliability in most continuous level measurement applications Ease of maintenance through module design and field replaceable and adjustable probe options Highly immune to buildup using auto learn function Ability to measure in loss of echo situations with probe end tracking Convenient access using USB and remote displays

Suppliers

Company
Product
Description
Supplier Links
Guided Wave Radar Level Measurement - SITRANS LG270 - Siemens Process Instrumentation
Harleysville, PA, United States
Guided Wave Radar Level Measurement
SITRANS LG270
Guided Wave Radar Level Measurement SITRANS LG270
Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your application needs, so there’s typically no setup onsite required. Offers configuration options for extreme conditions including high temperature and high pressure applications such as: harsh applications found in chemical, HPI and energy industries for example, LPG gas tanks, steam boilers and distillation columns Benefits High accuracy to ± 2 mm Advanced diagnostics available for high degree of safety Simple menu-driven display offers ease of setup Large range of options offers reliability in most continuous level measurement applications Ease of maintenance through module design and field replaceable and adjustable probe options Highly immune to buildup using auto learn function Ability to measure in loss of echo situations with probe end tracking Convenient access using USB and remote displays

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your application needs, so there’s typically no setup onsite required.

Offers configuration options for extreme conditions including high temperature and high pressure applications such as: harsh applications found in chemical, HPI and energy industries for example, LPG gas tanks, steam boilers and distillation columns

Benefits

  • High accuracy to ± 2 mm
  • Advanced diagnostics available for high degree of safety
  • Simple menu-driven display offers ease of setup
  • Large range of options offers reliability in most continuous level measurement applications
  • Ease of maintenance through module design and field replaceable and adjustable probe options
  • Highly immune to buildup using auto learn function
  • Ability to measure in loss of echo situations with probe end tracking
  • Convenient access using USB and remote displays
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Level Sensors
Product Number SITRANS LG270
Product Name Guided Wave Radar Level Measurement
Device Classification Sensor System
Measuring Range 11.81 to 2953 inch (300 to 75000 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
Unlock Full Specs
to access all available technical data