Biamp Systems, Ltd. Two-way Long Throw Horn 100-volt High Quality Music Projector MPLT32

Description
The MPLT32 is two-way long throw horn 100-volt high quality music projector. It has 32 watts rated power handling RMS at 100 volt and has transformer taps at 32 – 16 – 8 – 4 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance./p> Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT32 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, exhibition halls… The housing of the MPLT32 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion. The MPLT32 loudspeaker can be painted any color.
Datasheet
Description
The MPLT32 is two-way long throw horn 100-volt high quality music projector. It has 32 watts rated power handling RMS at 100 volt and has transformer taps at 32 – 16 – 8 – 4 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance./p> Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT32 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, exhibition halls… The housing of the MPLT32 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion. The MPLT32 loudspeaker can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way Long Throw Horn 100-volt High Quality Music Projector - MPLT32 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way Long Throw Horn 100-volt High Quality Music Projector
MPLT32
Two-way Long Throw Horn 100-volt High Quality Music Projector MPLT32
The MPLT32 is two-way long throw horn 100-volt high quality music projector. It has 32 watts rated power handling RMS at 100 volt and has transformer taps at 32 – 16 – 8 – 4 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance./p> Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT32 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, exhibition halls… The housing of the MPLT32 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion. The MPLT32 loudspeaker can be painted any color.

The MPLT32 is two-way long throw horn 100-volt high quality music projector. It has 32 watts rated power handling RMS at 100 volt and has transformer taps at 32 – 16 – 8 – 4 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance./p>

Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT32 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, exhibition halls…

The housing of the MPLT32 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion. The MPLT32 loudspeaker can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number MPLT32
Product Name Two-way Long Throw Horn 100-volt High Quality Music Projector
Nominal Power 32 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way, 4.25
Specs
Application Loudspeaker; MusicAudio
View Details