Lee Co. (The) 375 Extreme Environment Check Valve

Description
This zero-leak check valve is only 0.375 inches in diameter and 1.5 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.375 inches Lohm Rate: 125 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid
Request a Quote
Description
This zero-leak check valve is only 0.375 inches in diameter and 1.5 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.375 inches Lohm Rate: 125 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
375 Extreme Environment Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 Extreme Environment Check Valve
375 Extreme Environment Check Valve
This zero-leak check valve is only 0.375 inches in diameter and 1.5 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available. Features Diameter: 0.375 inches Lohm Rate: 125 Lohms max Operating Pressures: Up to 15,000 psi Leakage: 0 bubbles / minute at 500-15,000 psid

This zero-leak check valve is only 0.375 inches in diameter and 1.5 inches in length and is designed for the extreme temperatures and pressures found deep within oil wells and in the depths of outer space. This valve can withstand high temperatures and pressures and is constructed of corrosion-resistant stainless steels. NACE compliant materials are also available.

Features

  • Diameter: 0.375 inches
  • Lohm Rate: 125 Lohms max
  • Operating Pressures: Up to 15,000 psi
  • Leakage: 0 bubbles / minute at 500-15,000 psid
Supplier's Site

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Extreme Environment Check Valve
Valve Type Check; Extreme Environment Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

375 HD PRI® High Stability Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details
375 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
500 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details