RS Components, Ltd. 1365900

Description
Mineral insulated type ‘K’ thermocouple,Highly flexible, sheath can be bent/formed to suit many applications and processes,2.0mm diameter fast response probe,Insulated hot junction,Probe temperature range -40°C to +1100°C,M8 x 2.0mm pitch threaded pot seal,Colour coded to IEC 584 Thermocouple Type = K Probe Length = 250mm Probe Diameter = 2mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584
Request a Quote
Description
Mineral insulated type ‘K’ thermocouple,Highly flexible, sheath can be bent/formed to suit many applications and processes,2.0mm diameter fast response probe,Insulated hot junction,Probe temperature range -40°C to +1100°C,M8 x 2.0mm pitch threaded pot seal,Colour coded to IEC 584 Thermocouple Type = K Probe Length = 250mm Probe Diameter = 2mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mineral insulated type ‘K’ thermocouple,Highly flexible, sheath can be bent/formed to suit many applications and processes,2.0mm diameter fast response probe,Insulated hot junction,Probe temperature range -40°C to +1100°C,M8 x 2.0mm pitch threaded pot seal,Colour coded to IEC 584 Thermocouple Type = K Probe Length = 250mm Probe Diameter = 2mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584

Mineral insulated type ‘K’ thermocouple,Highly flexible, sheath can be bent/formed to suit many applications and processes,2.0mm diameter fast response probe,Insulated hot junction,Probe temperature range -40°C to +1100°C,M8 x 2.0mm pitch threaded pot seal,Colour coded to IEC 584
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 2mm
Probe Material = 310 Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C
Termination Type = Miniature Plug
Standards Met = IEC 584

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1365900
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8471129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1365845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 4071343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details