Glas-Col, LLC Thermocouple Adapter 108A TCA/1J

Description
For use with original solid state Therm-o-watch. This accessory extends the usefulness of a Therm-o-watch capacitance controller/monitor to include thermocouple sensing. TCA can be used with all TOW which have SS or SA in the model number.
Description
For use with original solid state Therm-o-watch. This accessory extends the usefulness of a Therm-o-watch capacitance controller/monitor to include thermocouple sensing. TCA can be used with all TOW which have SS or SA in the model number.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Adapter - 108A TCA/1J - Glas-Col, LLC
Terre Haute, IN, USA
Thermocouple Adapter
108A TCA/1J
Thermocouple Adapter 108A TCA/1J
For use with original solid state Therm-o-watch. This accessory extends the usefulness of a Therm-o-watch capacitance controller/monitor to include thermocouple sensing. TCA can be used with all TOW which have SS or SA in the model number.

For use with original solid state Therm-o-watch.

This accessory extends the usefulness of a Therm-o-watch capacitance controller/monitor to include thermocouple sensing. TCA can be used with all TOW which have SS or SA in the model number.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Thermocouple Elements
Product Number 108A TCA/1J
Product Name Thermocouple Adapter
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Adapter - 108A TCA/1K - Glas-Col, LLC
Specs
Thermocouple Type K
View Details