Pyromation Thermocouple/RTD SPEC 98-544-20-07(05)-240

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, RTD SENSOR, 3-LEAD WIRE CONNECTION, 7 INCH SHEATH, 1/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, RTD SENSOR, 3-LEAD WIRE CONNECTION, 7 INCH SHEATH, 1/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 226789079 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
226789079
Thermocouple/RTD 226789079
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, RTD SENSOR, 3-LEAD WIRE CONNECTION, 7 INCH SHEATH, 1/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, RTD SENSOR, 3-LEAD WIRE CONNECTION, 7 INCH SHEATH, 1/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 226789079
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 5477865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details
Fine Diameter Thermocouple Wire - SPCP,SPOP,SPCC and SPON - OMEGA Engineering, Inc.
Specs
Thermocouple Type T (optional feature)
Length 600 to 12000 inch (15240 to 304800 mm)
Style Bare Wire
View Details