Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042128-3NA3144
Voltage Rating: 500 V
Current Rating: 250 A
Length: 137 mm
Ratings: IP20
Categories: Fuses
Alternative Parts (Cross-Reference): 3NA31443NA3 144;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1042128-3NA3144 | 397565 |
| Product Name | Fuses - 3NA3144 | Tag Fuses |
| Rated Current | 250 amps |