Extreme Engineering Solutions, Inc. (X-ES) Development Platform for X-ES COM Express® Basic (Type 7) Modules XPand1405

Description
The XPand1405 COM Express® development platform targets the XPedite7750 and other X-ES COM Express® Basic (Type 7) modules to enable early development and rapid prototyping, offering a convenient desktop setup with standard I/O connectors. The XPand1405 provides access to the I/O available on the COM Express® module and makes for an easy transition from development to the target system or custom COM Express® carrier card. The XPand1405 provides basic COM Express® I/O via fixed connectors, which are accessible through the back panel of its ATX chassis. The open-sided design and clear panels support access to internal I/O for easy and rapid development. Integrated fans provide ample airflow for even the most powerful modules. Features Single COM Express® site with AB and CD connectors For COM Express® Basic (Type 7) module development One 10/100/1000BASE-T Gigabit Ethernet port Four USB 3.0 ports Two micro-DB-9 serial ports Four 10GBASE-KR Ethernet ports via single QSFP+ connector One PCI Express Gen3 switch Three PCIe Edge card sites, available as one x16 and two x8 Two internal SATA ports (not currently supported on XPedite7750) Full I/O access via rear panel I/O cutout Standard ATX power supply Headers for easy access to internal buses (LPC, I²C, SMBus, SPI) Single XMC site (J15 only) One M.2 2280 site with one x4 PCI Express Gen3-capable interface Technical Specs COM Express® Supports COM Express® Basic (Type 7) modules Carrier card provides cutout for access to debug COM Express® modules Internal I/O GPIO I²C / SMBus JTAG One M.2 2280 site with one x4 PCI Express Gen3-capable interface Two SATA ports (not currently supported on XPedite7750) SPI programming header (not currently supported on XPedite7750) NC-SI header (not currently supported on XPedite7750) LPC header (not currently supported on XPedite7750) COM Express® Rear I/O One RJ-45 Gigabit Ethernet port Four USB 3.0 ports Two micro-DB-9 serial ports Three PCIe Edge card sites, available as one x16 and two x8 Four 10GBASE-KR Ethernet ports via transceiver and QSFP+ connector XMC site (J15 only) with one x8 PCI Express Gen3-capable interface
Datasheet
Description
The XPand1405 COM Express® development platform targets the XPedite7750 and other X-ES COM Express® Basic (Type 7) modules to enable early development and rapid prototyping, offering a convenient desktop setup with standard I/O connectors. The XPand1405 provides access to the I/O available on the COM Express® module and makes for an easy transition from development to the target system or custom COM Express® carrier card. The XPand1405 provides basic COM Express® I/O via fixed connectors, which are accessible through the back panel of its ATX chassis. The open-sided design and clear panels support access to internal I/O for easy and rapid development. Integrated fans provide ample airflow for even the most powerful modules. Features Single COM Express® site with AB and CD connectors For COM Express® Basic (Type 7) module development One 10/100/1000BASE-T Gigabit Ethernet port Four USB 3.0 ports Two micro-DB-9 serial ports Four 10GBASE-KR Ethernet ports via single QSFP+ connector One PCI Express Gen3 switch Three PCIe Edge card sites, available as one x16 and two x8 Two internal SATA ports (not currently supported on XPedite7750) Full I/O access via rear panel I/O cutout Standard ATX power supply Headers for easy access to internal buses (LPC, I²C, SMBus, SPI) Single XMC site (J15 only) One M.2 2280 site with one x4 PCI Express Gen3-capable interface Technical Specs COM Express® Supports COM Express® Basic (Type 7) modules Carrier card provides cutout for access to debug COM Express® modules Internal I/O GPIO I²C / SMBus JTAG One M.2 2280 site with one x4 PCI Express Gen3-capable interface Two SATA ports (not currently supported on XPedite7750) SPI programming header (not currently supported on XPedite7750) NC-SI header (not currently supported on XPedite7750) LPC header (not currently supported on XPedite7750) COM Express® Rear I/O One RJ-45 Gigabit Ethernet port Four USB 3.0 ports Two micro-DB-9 serial ports Three PCIe Edge card sites, available as one x16 and two x8 Four 10GBASE-KR Ethernet ports via transceiver and QSFP+ connector XMC site (J15 only) with one x8 PCI Express Gen3-capable interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Platform for X-ES COM Express® Basic (Type 7) Modules - XPand1405 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Development Platform for X-ES COM Express® Basic (Type 7) Modules
XPand1405
Development Platform for X-ES COM Express® Basic (Type 7) Modules XPand1405
The XPand1405 COM Express® development platform targets the XPedite7750 and other X-ES COM Express® Basic (Type 7) modules to enable early development and rapid prototyping, offering a convenient desktop setup with standard I/O connectors. The XPand1405 provides access to the I/O available on the COM Express® module and makes for an easy transition from development to the target system or custom COM Express® carrier card. The XPand1405 provides basic COM Express® I/O via fixed connectors, which are accessible through the back panel of its ATX chassis. The open-sided design and clear panels support access to internal I/O for easy and rapid development. Integrated fans provide ample airflow for even the most powerful modules. Features Single COM Express® site with AB and CD connectors For COM Express® Basic (Type 7) module development One 10/100/1000BASE-T Gigabit Ethernet port Four USB 3.0 ports Two micro-DB-9 serial ports Four 10GBASE-KR Ethernet ports via single QSFP+ connector One PCI Express Gen3 switch Three PCIe Edge card sites, available as one x16 and two x8 Two internal SATA ports (not currently supported on XPedite7750) Full I/O access via rear panel I/O cutout Standard ATX power supply Headers for easy access to internal buses (LPC, I²C, SMBus, SPI) Single XMC site (J15 only) One M.2 2280 site with one x4 PCI Express Gen3-capable interface Technical Specs COM Express® Supports COM Express® Basic (Type 7) modules Carrier card provides cutout for access to debug COM Express® modules Internal I/O GPIO I²C / SMBus JTAG One M.2 2280 site with one x4 PCI Express Gen3-capable interface Two SATA ports (not currently supported on XPedite7750) SPI programming header (not currently supported on XPedite7750) NC-SI header (not currently supported on XPedite7750) LPC header (not currently supported on XPedite7750) COM Express® Rear I/O One RJ-45 Gigabit Ethernet port Four USB 3.0 ports Two micro-DB-9 serial ports Three PCIe Edge card sites, available as one x16 and two x8 Four 10GBASE-KR Ethernet ports via transceiver and QSFP+ connector XMC site (J15 only) with one x8 PCI Express Gen3-capable interface

The XPand1405 COM Express® development platform targets the XPedite7750 and other X-ES COM Express® Basic (Type 7) modules to enable early development and rapid prototyping, offering a convenient desktop setup with standard I/O connectors. The XPand1405 provides access to the I/O available on the COM Express® module and makes for an easy transition from development to the target system or custom COM Express® carrier card.

The XPand1405 provides basic COM Express® I/O via fixed connectors, which are accessible through the back panel of its ATX chassis. The open-sided design and clear panels support access to internal I/O for easy and rapid development.

Integrated fans provide ample airflow for even the most powerful modules.


Features

  • Single COM Express® site with AB and CD connectors
  • For COM Express® Basic (Type 7) module development
  • One 10/100/1000BASE-T Gigabit Ethernet port
  • Four USB 3.0 ports
  • Two micro-DB-9 serial ports
  • Four 10GBASE-KR Ethernet ports via single QSFP+ connector
  • One PCI Express Gen3 switch
  • Three PCIe Edge card sites, available as one x16 and two x8
  • Two internal SATA ports (not currently supported on XPedite7750)
  • Full I/O access via rear panel I/O cutout
  • Standard ATX power supply
  • Headers for easy access to internal buses (LPC, I²C, SMBus, SPI)
  • Single XMC site (J15 only)
  • One M.2 2280 site with one x4 PCI Express Gen3-capable interface

Technical Specs

COM Express®

  • Supports COM Express® Basic (Type 7) modules
  • Carrier card provides cutout for access to debug COM Express® modules

Internal I/O

  • GPIO
  • I²C / SMBus
  • JTAG
  • One M.2 2280 site with one x4 PCI Express Gen3-capable interface
  • Two SATA ports (not currently supported on XPedite7750)
  • SPI programming header (not currently supported on XPedite7750)
  • NC-SI header (not currently supported on XPedite7750)
  • LPC header (not currently supported on XPedite7750)

COM Express® Rear I/O

  • One RJ-45 Gigabit Ethernet port
  • Four USB 3.0 ports
  • Two micro-DB-9 serial ports
  • Three PCIe Edge card sites, available as one x16 and two x8
  • Four 10GBASE-KR Ethernet ports via transceiver and QSFP+ connector
  • XMC site (J15 only) with one x8 PCI Express Gen3-capable interface
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Industrial Chassis and Card Cages
Product Number XPand1405
Product Name Development Platform for X-ES COM Express® Basic (Type 7) Modules
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
Rack - e4R08 - Gefran
Specs
Product Type Chassis
Mounting Style DIN Rail
CPU Slot One
View Details