AMETEK Programmable Power RFP DC Low Power

Description
ReFlex Power™ is a high density, modular programmable power system providing DC, AC and electronic load assets all under control of a single controller. It provides a reconfigurable, flexible platform ideal for ATE and production test environments where RFP™ can provide programmable stimulus and bias power as well as programmable loads for the device(s) under test. The EIA 4U high RFP™ mainframe can hold up to 12 single-slot modules or combinations of single, dual and triple slot wide modules to configure (or reconfigure) the system for the particular requirements at hand. The mainframe can support up to 6 kW of output power. Up to 8 mainframes, potentially up to 95 modules, can be controlled via a single controller. The controller communicates to the individual modules via a high speed proprietary bus protocol, providing very high data rates and a high degree of deterministic control. The RFP™ controller communicates to the host controller via an Ethernet LAN connection designed to be compliant with the LAN Extension for Instrumentation ( ™ ) standard, assuring interoperability and ease of integration. RFP™ system modules can be combined via the controller, permitting the creation of “virtual assets” with the voltage/current combinations required for a particular test regime. Creating “virtual assets” reduces the “logistical tail” and total cost of ownership. Available power modules include Single slot, 330 Watt programmable DC supplies 16V, 20.6A 65V, 5.1A Dual slot, 1kW programmable DC supplies 33V, 30A 50V, 20A 50V, 25A 120V, 8.3A 450V, 2.3 Triple slot, 875 VA, single phase, programmable AC supply Dual range: 280V(rms), 3.5A(rms) Dual Range: 140V(rms), 7A(rms) Triple slot, 500V, programmable electronic DC loads 15A, 375 Watt 30A, 750 Watt The mainframe provides internal power distribution, cabling, I/O and power connection and rack mounting for 12-asset slots. The mainframe also supplies the signal and control bus fabric supporting multi-module series/parallel operation, complex triggering, fault I/O and inter-mainframe control infrastructure. Key Features Near Linear Power Supply Modular ≥0.95 PFC Digital control loop technology High Power Density (3.5 watts/cubic inch) “Virtual Assets” by: Series operation Parallel operation Combined operation with loads Simple integration
Request a Quote
Description
ReFlex Power™ is a high density, modular programmable power system providing DC, AC and electronic load assets all under control of a single controller. It provides a reconfigurable, flexible platform ideal for ATE and production test environments where RFP™ can provide programmable stimulus and bias power as well as programmable loads for the device(s) under test. The EIA 4U high RFP™ mainframe can hold up to 12 single-slot modules or combinations of single, dual and triple slot wide modules to configure (or reconfigure) the system for the particular requirements at hand. The mainframe can support up to 6 kW of output power. Up to 8 mainframes, potentially up to 95 modules, can be controlled via a single controller. The controller communicates to the individual modules via a high speed proprietary bus protocol, providing very high data rates and a high degree of deterministic control. The RFP™ controller communicates to the host controller via an Ethernet LAN connection designed to be compliant with the LAN Extension for Instrumentation ( ™ ) standard, assuring interoperability and ease of integration. RFP™ system modules can be combined via the controller, permitting the creation of “virtual assets” with the voltage/current combinations required for a particular test regime. Creating “virtual assets” reduces the “logistical tail” and total cost of ownership. Available power modules include Single slot, 330 Watt programmable DC supplies 16V, 20.6A 65V, 5.1A Dual slot, 1kW programmable DC supplies 33V, 30A 50V, 20A 50V, 25A 120V, 8.3A 450V, 2.3 Triple slot, 875 VA, single phase, programmable AC supply Dual range: 280V(rms), 3.5A(rms) Dual Range: 140V(rms), 7A(rms) Triple slot, 500V, programmable electronic DC loads 15A, 375 Watt 30A, 750 Watt The mainframe provides internal power distribution, cabling, I/O and power connection and rack mounting for 12-asset slots. The mainframe also supplies the signal and control bus fabric supporting multi-module series/parallel operation, complex triggering, fault I/O and inter-mainframe control infrastructure. Key Features Near Linear Power Supply Modular ≥0.95 PFC Digital control loop technology High Power Density (3.5 watts/cubic inch) “Virtual Assets” by: Series operation Parallel operation Combined operation with loads Simple integration
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFP DC Low Power -  - AMETEK Programmable Power
San Diego, CA, United States
RFP DC Low Power
RFP DC Low Power
ReFlex Power™ is a high density, modular programmable power system providing DC, AC and electronic load assets all under control of a single controller. It provides a reconfigurable, flexible platform ideal for ATE and production test environments where RFP™ can provide programmable stimulus and bias power as well as programmable loads for the device(s) under test. The EIA 4U high RFP™ mainframe can hold up to 12 single-slot modules or combinations of single, dual and triple slot wide modules to configure (or reconfigure) the system for the particular requirements at hand. The mainframe can support up to 6 kW of output power. Up to 8 mainframes, potentially up to 95 modules, can be controlled via a single controller. The controller communicates to the individual modules via a high speed proprietary bus protocol, providing very high data rates and a high degree of deterministic control. The RFP™ controller communicates to the host controller via an Ethernet LAN connection designed to be compliant with the LAN Extension for Instrumentation ( ™ ) standard, assuring interoperability and ease of integration. RFP™ system modules can be combined via the controller, permitting the creation of “virtual assets” with the voltage/current combinations required for a particular test regime. Creating “virtual assets” reduces the “logistical tail” and total cost of ownership. Available power modules include Single slot, 330 Watt programmable DC supplies 16V, 20.6A 65V, 5.1A Dual slot, 1kW programmable DC supplies 33V, 30A 50V, 20A 50V, 25A 120V, 8.3A 450V, 2.3 Triple slot, 875 VA, single phase, programmable AC supply Dual range: 280V(rms), 3.5A(rms) Dual Range: 140V(rms), 7A(rms) Triple slot, 500V, programmable electronic DC loads 15A, 375 Watt 30A, 750 Watt The mainframe provides internal power distribution, cabling, I/O and power connection and rack mounting for 12-asset slots. The mainframe also supplies the signal and control bus fabric supporting multi-module series/parallel operation, complex triggering, fault I/O and inter-mainframe control infrastructure. Key Features Near Linear Power Supply Modular ≥0.95 PFC Digital control loop technology High Power Density (3.5 watts/cubic inch) “Virtual Assets” by: Series operation Parallel operation Combined operation with loads Simple integration

ReFlex Power™ is a high density, modular programmable power system providing DC, AC and electronic load assets all under control of a single controller. It provides a reconfigurable, flexible platform ideal for ATE and production test environments where RFP™ can provide programmable stimulus and bias power as well as programmable loads for the device(s) under test. The EIA 4U high RFP™ mainframe can hold up to 12 single-slot modules or combinations of single, dual and triple slot wide modules to configure (or reconfigure) the system for the particular requirements at hand. The mainframe can support up to 6 kW of output power.
Up to 8 mainframes, potentially up to 95 modules, can be controlled via a single controller. The controller communicates to the individual modules via a high speed proprietary bus protocol, providing very high data rates and a high degree of deterministic control. The RFP™ controller communicates to the host controller via an Ethernet LAN connection designed to be compliant with the LAN Extension for Instrumentation ( ™ ) standard, assuring interoperability and ease of integration. RFP™ system modules can be combined via the controller, permitting the creation of “virtual assets” with the voltage/current combinations required for a particular test regime. Creating “virtual assets” reduces the “logistical tail” and total cost of ownership.
Available power modules include

  • Single slot, 330 Watt programmable DC supplies
    • 16V, 20.6A
    • 65V, 5.1A
  • Dual slot, 1kW programmable DC supplies
    • 33V, 30A
    • 50V, 20A
    • 50V, 25A
    • 120V, 8.3A
    • 450V, 2.3
  • Triple slot, 875 VA, single phase, programmable AC supply
    • Dual range: 280V(rms), 3.5A(rms)
    • Dual Range: 140V(rms), 7A(rms)
  • Triple slot, 500V, programmable electronic DC loads
    • 15A, 375 Watt
    • 30A, 750 Watt

The mainframe provides internal power distribution, cabling, I/O and power connection and rack mounting for 12-asset slots. The mainframe also supplies the signal and control bus fabric supporting multi-module series/parallel operation, complex triggering, fault I/O and inter-mainframe control infrastructure.
Key Features

  • Near Linear Power Supply
  • Modular
  • ≥0.95 PFC
  • Digital control loop technology
  • High Power Density (3.5 watts/cubic inch)
  • “Virtual Assets” by:
    • Series operation
    • Parallel operation
    • Combined operation with loads
  • Simple integration
Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category Industrial Chassis and Card Cages
Product Name RFP DC Low Power
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details