SIE Computing Solutions, Inc. Proximity Sensors ICF12L45F04M1IO

Description
Carlo Gavazzi ICF12L45F04M1IO
Request a Quote
Description
Carlo Gavazzi ICF12L45F04M1IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 430089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
430089
Proximity Sensors 430089
Carlo Gavazzi ICF12L45F04M1IO

Carlo Gavazzi ICF12L45F04M1IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 430089
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1202EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIES-V3B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers