Festo Corporation
Proximity sensor
SIES-V3B-NS-S-L
Description
Block design
Flush installation
LED switching status indication
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Block design
Flush installation
LED switching status indication
Request a Quote
Email Supplier
Datasheet
Suppliers
Block design
Flush installation
LED switching status indication
- Block design
- Flush installation
- LED switching status indication
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SIES-V3B-NS-S-L |
2171-SIES-V3B-NS-S-L-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Operation Distance
|
0.0787 inch (2 mm)
|
|
|
Repeatability
|
3.94 mils (100 µm)
|
|
|
Switching Frequency
|
1.2 kHz
|
|
|
Operating Temperature
|
-13 to 185 F (-25 to 85 C)
|
-13 to 185 F (-25 to 85 C)
|
|
Electrical Output
|
Current; Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.3150 inch (8 mm)
Repeatability
15.75 mils (400 µm)
Switching Frequency
1.5 kHz
View Details
2 suppliers
Operation Distance
0.0591 inch (1.5 mm)
Repeatability
3.15 mils (80 µm)
Switching Frequency
2 kHz
View Details
2 suppliers
Operation Distance
0.5906 inch (15 mm)
Repeatability
29.53 mils (750 µm)
Switching Frequency
0.7000 kHz
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1800 kHz
View Details
2 suppliers