SIE Computing Solutions, Inc. Proximity Sensors EI3010PPCSL

Description
Carlo Gavazzi EI3010PPCSL
Request a Quote
Description
Carlo Gavazzi EI3010PPCSL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780252
Proximity Sensors 2780252
Carlo Gavazzi EI3010PPCSL

Carlo Gavazzi EI3010PPCSL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780252
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1104EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details