Allegro MicroSystems Inc. Switches (Solid State) A1104EUA-T

Description
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - A1104EUA-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A1104EUA-T-ND
Switches (Solid State) A1104EUA-T-ND
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number A1104EUA-T-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30B-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 11.81 mils (300 µm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Capacitive Proximity Sensors - 5000000978-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details