- Trained on our vast library of engineering resources.

SIE Computing Solutions, Inc. FabricPac™ 6851**ASN*400

Description
The FabricPac 2.16 Packet Switch Fabric Ready Platform is a 19 inch rackmountable/bencht op chassis that can be configured to meet your CompactPCI Packet Switch Fabric needs. This system comes complete with an Intel Pentium III CompactPCI SBC, Layer 2 or 3 Switch Card, EIDE hard drive, CD, floppy drive, your choice of memory, and OS (Windows 2000, Windows NT, Linux, or Solaris). The FabricPac takes all the above components and wraps them into a NEBS-ready 505 Series enclosure. The 505 Series is 19” wide, 14” high, and 12” deep. At the heart of the system is the all new FABRICON™ eight slot 2.16 Packet Switch compliant backplane. The chassis is designed to support Hot Swap, N+1 350W front pluggable power supplies with AC or DC input. A front pluggable positive pressure cooling scheme with two 12VDC 90 CFM fans and tach alarm output provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch, backplane voltage LEDs, and an ESD jack. Scalable performance. Carlo Gavazzi’s FabricPac 6851 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. 2.16 Packet Switch Compliant 8-Slot Backplane with CompactPCI, H.110, and IPMB Buses 8HP Intel Pentium III Processor SBC Hard Drive, CD, and Floppy Drive Compatible with Windows 2000, Windows NT, Linux, or Solaris Memory Options Layer 2 or 3 Switch Card

Suppliers

Company
Product
Description
Supplier Links
FabricPac™ 6851**ASN*400
The FabricPac 2.16 Packet Switch Fabric Ready Platform is a 19 inch rackmountable/bencht op chassis that can be configured to meet your CompactPCI Packet Switch Fabric needs. This system comes complete with an Intel Pentium III CompactPCI SBC, Layer 2 or 3 Switch Card, EIDE hard drive, CD, floppy drive, your choice of memory, and OS (Windows 2000, Windows NT, Linux, or Solaris). The FabricPac takes all the above components and wraps them into a NEBS-ready 505 Series enclosure. The 505 Series is 19” wide, 14” high, and 12” deep. At the heart of the system is the all new FABRICON™ eight slot 2.16 Packet Switch compliant backplane. The chassis is designed to support Hot Swap, N+1 350W front pluggable power supplies with AC or DC input. A front pluggable positive pressure cooling scheme with two 12VDC 90 CFM fans and tach alarm output provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch, backplane voltage LEDs, and an ESD jack. Scalable performance. Carlo Gavazzi’s FabricPac 6851 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. 2.16 Packet Switch Compliant 8-Slot Backplane with CompactPCI, H.110, and IPMB Buses 8HP Intel Pentium III Processor SBC Hard Drive, CD, and Floppy Drive Compatible with Windows 2000, Windows NT, Linux, or Solaris Memory Options Layer 2 or 3 Switch Card

The FabricPac 2.16 Packet Switch Fabric Ready Platform is a 19 inch rackmountable/benchtop chassis that can be configured to meet your CompactPCI Packet Switch Fabric needs. This system comes complete with an Intel Pentium III CompactPCI SBC, Layer 2 or 3 Switch Card, EIDE hard drive, CD, floppy drive, your choice of memory, and OS (Windows 2000, Windows NT, Linux, or Solaris). The FabricPac takes all the above components and wraps them into a NEBS-ready 505 Series enclosure. The 505 Series is 19” wide, 14” high, and 12” deep.

At the heart of the system is the all new FABRICON™ eight slot 2.16 Packet Switch compliant backplane. The chassis is designed to support Hot Swap, N+1 350W front pluggable power supplies with AC or DC input. A front pluggable positive pressure cooling scheme with two 12VDC 90 CFM fans and tach alarm output provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch, backplane voltage LEDs, and an ESD jack.

Scalable performance. Carlo Gavazzi’s FabricPac 6851 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets.

  • 2.16 Packet Switch Compliant 8-Slot Backplane with CompactPCI, H.110, and IPMB Buses
  • 8HP Intel Pentium III Processor SBC
  • Hard Drive, CD, and Floppy Drive
  • Compatible with Windows 2000, Windows NT, Linux, or Solaris
  • Memory Options
  • Layer 2 or 3 Switch Card
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 6851**ASN*400
Product Name FabricPac™
Type Rack Enclosures
Shape Rectangular
Length 7 inch (178 mm)
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers