Advantech 4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. HPC-7485-20RX

Description
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. Supports EATX/ATX motherboard Supports up to eight SATA3 or SAS3 hot-swap HDD Supports 80plus 1U 1+1 redundant high watt power supply Supports up to eleven FH/FL expansion slots 3 x 12cm system fans with easy maintenance feature Supports up to dimension 379 x 346mm mother board
Request a Quote Datasheet
Description
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. Supports EATX/ATX motherboard Supports up to eight SATA3 or SAS3 hot-swap HDD Supports 80plus 1U 1+1 redundant high watt power supply Supports up to eleven FH/FL expansion slots 3 x 12cm system fans with easy maintenance feature Supports up to dimension 379 x 346mm mother board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. - HPC-7485-20RX - Advantech
Cincinnati, OH, United States
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations.
HPC-7485-20RX
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. HPC-7485-20RX
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. Supports EATX/ATX motherboard Supports up to eight SATA3 or SAS3 hot-swap HDD Supports 80plus 1U 1+1 redundant high watt power supply Supports up to eleven FH/FL expansion slots 3 x 12cm system fans with easy maintenance feature Supports up to dimension 379 x 346mm mother board

4U Rackmount for EATX/ATX Motherboard for rackmount server configurations.

  • Supports EATX/ATX motherboard
  • Supports up to eight SATA3 or SAS3 hot-swap HDD
  • Supports 80plus 1U 1+1 redundant high watt power supply
  • Supports up to eleven FH/FL expansion slots
  • 3 x 12cm system fans with easy maintenance feature
  • Supports up to dimension 379 x 346mm mother board
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number HPC-7485-20RX
Product Name 4U Rackmount for EATX/ATX Motherboard for rackmount server configurations.
Mounting Style Rack-mount
Form Factor ATX
Certifications CE / FCC Certified
Height 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. - HPC-7320MB-00XE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount; Tower
Form Factor ATX; microATX; 3U x 160mm (A-Size)
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option - ACP-2010MB-25D - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details