ABB Measurement & Analytics Electrical RotaryActuator, Explostion Proof RHDE800

Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHDE800 is an explosion-proof electrical rotary actuator with a nominal torque of 800 Nm (590 lbf-ft), designed for continuous positioning or bus control. It features a three-phase asynchronous motor with a flameproof enclosure and an integrated spring-loaded brake for fail-freeze action, operating per S9 duty cycle per IEC 60034-1. Certified for Ex zones 1 and 21 under ATEX II 2 GD ck Ex de [ib] ib II B T4, it has an IP66 rating and operates at ambient temperatures from −25 to 60 °C. Mounted per IMB 3, it weighs 107 kg (236 lb). Control is via a separate electronic unit using 115 V AC or 230 V AC, with analog 4-20 mA input/output and digital inputs/outputs. Communication supports PROFIBUS DP® and HART®. Speed is adjustable from 9.0 to 0.1°/s, and torque can be set to 50%, 75%, or 100% of rated value.

Datasheet Summary
Powered by GS/AI

The RHDE800 is an explosion-proof electrical rotary actuator with a nominal torque of 800 Nm (590 lbf-ft), designed for continuous positioning or bus control. It features a three-phase asynchronous motor with a flameproof enclosure and an integrated spring-loaded brake for fail-freeze action, operating per S9 duty cycle per IEC 60034-1. Certified for Ex zones 1 and 21 under ATEX II 2 GD ck Ex de [ib] ib II B T4, it has an IP66 rating and operates at ambient temperatures from −25 to 60 °C. Mounted per IMB 3, it weighs 107 kg (236 lb). Control is via a separate electronic unit using 115 V AC or 230 V AC, with analog 4-20 mA input/output and digital inputs/outputs. Communication supports PROFIBUS DP® and HART®. Speed is adjustable from 9.0 to 0.1°/s, and torque can be set to 50%, 75%, or 100% of rated value.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator, Explostion Proof - RHDE800 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator, Explostion Proof
RHDE800
Electrical RotaryActuator, Explostion Proof RHDE800
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Electrical actuator for continuous positioning or step control
  • Stallproof without the need of position or torque dependent switch off
  • Explosion-proof design
  • Three-phase asynchronous motor, hermetically sealed
  • Connection areas with increased safety
  • Sturdy gear unit with highly efficient design
  • Adjustable mechanical limit stops for defined operating range
  • Hand wheel for emergency operation
  • Integrated sensors for position and temperature
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHDE800
Product Name Electrical RotaryActuator, Explostion Proof
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 805mm x 690mm x 562mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE4000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details
Electrical RotaryActuator - RHD800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details