Festo Corporation Electric actuator ESBF-BS-50-100-10P

Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet
Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric actuator - ESBF-BS-50-100-10P - Festo Corporation
Islandia, NY, United States
Electric actuator
ESBF-BS-50-100-10P
Electric actuator ESBF-BS-50-100-10P
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
  • Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50)
  • Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension
  • Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio
  • Axial or parallel motor mounting
  • 68 types in stock with short delivery times and modular products for custom variants
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number ESBF-BS-50-100-10P
Product Name Electric actuator
Radial Load 67.44 lbs (30.59 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated actuator - EMCA-EC-67-S-1TM-PN - Festo Corporation
Specs
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 7.52 In-lbs (8.67 kg-cm)
View Details
Rotary actuator - ERMO-25-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Axial Load 78.68 lbs (35.68 kg)
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DSNA-N-1 1/2
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details
Rotary/lifting module - EHMB-32-200 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.4724 inch (12 mm)
Linear Stroke 0.0 to 7.87 inch (0.0 to 200 mm)
View Details