SICK Object detection systems: Backup Assistance System BAS1501-E

Description
The BAS1501-E Backup Assistance System is a single-scanner collision warning solution for electric forklifts, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 1 Vehicles: electric forklifts Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 18 V to 72 V Power consumption: 10 W (≤ 13 W) Weight: 2,276 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C
Request a Quote Datasheet
Description
The BAS1501-E Backup Assistance System is a single-scanner collision warning solution for electric forklifts, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 1 Vehicles: electric forklifts Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 18 V to 72 V Power consumption: 10 W (≤ 13 W) Weight: 2,276 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Object detection systems: Backup Assistance System - BAS1501-E - SICK
Minneapolis, MN, United States
Object detection systems: Backup Assistance System
BAS1501-E
Object detection systems: Backup Assistance System BAS1501-E
The BAS1501-E Backup Assistance System is a single-scanner collision warning solution for electric forklifts, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 1 Vehicles: electric forklifts Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 18 V to 72 V Power consumption: 10 W (≤ 13 W) Weight: 2,276 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C

The BAS1501-E Backup Assistance System is a single-scanner collision warning solution for electric forklifts, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m.

  • Areas of application: indoor and outdoor areas (12 m)
  • Number of laserscanners: 1
  • Vehicles: electric forklifts
  • Functions: visual and acoustic collision warning
  • Monitored area: vehicle rear end
  • Warning zones: 2
  • Machine reverse/operating voltage: 18 V to 72 V
  • Power consumption: 10 W (≤ 13 W)
  • Weight: 2,276 g (without connecting cables)
  • Enclosure rating: IP65 / IP67
  • Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:2021)
  • Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup
  • Ambient operating temperature: -20 °C to +50 °C
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Collision Avoidance Systems
Product Number BAS1501-E
Product Name Object detection systems: Backup Assistance System
Unlock Full Specs
to access all available technical data

Similar Products