SICK Object detection systems: Backup Assistance System BAS3502-C

Description
The BAS3502-C Backup Assistance System is a dual-scanner collision warning solution for internal combustion engine vehicles, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 8 m. Areas of application: indoor and outdoor areas (8 m) Number of laserscanners: 2 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end, blind spot or side cover Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 2,320 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: micro USB for parameterization Ambient operating temperature: -20 °C to +50 °C
Request a Quote Datasheet
Description
The BAS3502-C Backup Assistance System is a dual-scanner collision warning solution for internal combustion engine vehicles, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 8 m. Areas of application: indoor and outdoor areas (8 m) Number of laserscanners: 2 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end, blind spot or side cover Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 2,320 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: micro USB for parameterization Ambient operating temperature: -20 °C to +50 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Object detection systems: Backup Assistance System - BAS3502-C - SICK
Minneapolis, MN, United States
Object detection systems: Backup Assistance System
BAS3502-C
Object detection systems: Backup Assistance System BAS3502-C
The BAS3502-C Backup Assistance System is a dual-scanner collision warning solution for internal combustion engine vehicles, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 8 m. Areas of application: indoor and outdoor areas (8 m) Number of laserscanners: 2 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end, blind spot or side cover Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 2,320 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: micro USB for parameterization Ambient operating temperature: -20 °C to +50 °C

The BAS3502-C Backup Assistance System is a dual-scanner collision warning solution for internal combustion engine vehicles, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 8 m.

  • Areas of application: indoor and outdoor areas (8 m)
  • Number of laserscanners: 2
  • Vehicles: internal combustion engine (IC)
  • Functions: visual and acoustic collision warning
  • Monitored area: vehicle rear end, blind spot or side cover
  • Warning zones: 2
  • Machine reverse/operating voltage: 12 V to 24 V
  • Power consumption: 10 W (≤ 13 W)
  • Weight: 2,320 g (without connecting cables)
  • Enclosure rating: IP65 / IP67
  • Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:2021)
  • Configuration: micro USB for parameterization
  • Ambient operating temperature: -20 °C to +50 °C
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Collision Avoidance Systems
Product Number BAS3502-C
Product Name Object detection systems: Backup Assistance System
Unlock Full Specs
to access all available technical data

Similar Products