SICK Object detection systems: Backup Assistance System BAS1502-E

Description
The BAS1502-E Backup Assistance System is a dual-scanner collision warning solution for electric forklifts, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 2 Vehicles: electric forklifts Functions: visual and acoustic collision warning Monitored area: vehicle rear end, blind spot or side cover Warning zones: 2 Machine reverse/operating voltage: 18 V to 72 V Power consumption: 20 W (≤ 26 W) Weight: 3,630 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C
Request a Quote
Description
The BAS1502-E Backup Assistance System is a dual-scanner collision warning solution for electric forklifts, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 2 Vehicles: electric forklifts Functions: visual and acoustic collision warning Monitored area: vehicle rear end, blind spot or side cover Warning zones: 2 Machine reverse/operating voltage: 18 V to 72 V Power consumption: 20 W (≤ 26 W) Weight: 3,630 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAS1502-E Backup Assistance System is a dual-laser scanner collision warning system designed for electric forklifts, monitoring the vehicle rear end and blind spot or side cover in indoor and outdoor environments up to 12 m. It provides visual and acoustic warnings with two configurable warning zones, operates on 18 V to 72 V, consumes 20 W (up to 26 W), and weighs 3,630 g without cables. The unit has an IP65/IP67 enclosure, meets laser class 1 standards per IEC 60825-1:2014 and EN 60825-1:2014+A11:2021, and functions within an ambient temperature range of -20 °C to +50 °C. Configuration is done via the SOPAS Air web interface.

Datasheet Summary
Powered by GS/AI

The BAS1502-E Backup Assistance System is a dual-laser scanner collision warning system designed for electric forklifts, monitoring the vehicle rear end and blind spot or side cover in indoor and outdoor environments up to 12 m. It provides visual and acoustic warnings with two configurable warning zones, operates on 18 V to 72 V, consumes 20 W (up to 26 W), and weighs 3,630 g without cables. The unit has an IP65/IP67 enclosure, meets laser class 1 standards per IEC 60825-1:2014 and EN 60825-1:2014+A11:2021, and functions within an ambient temperature range of -20 °C to +50 °C. Configuration is done via the SOPAS Air web interface.

Suppliers

Company
Product
Description
Supplier Links
Object detection systems: Backup Assistance System - BAS1502-E - SICK
Minneapolis, MN, United States
Object detection systems: Backup Assistance System
BAS1502-E
Object detection systems: Backup Assistance System BAS1502-E
The BAS1502-E Backup Assistance System is a dual-scanner collision warning solution for electric forklifts, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 2 Vehicles: electric forklifts Functions: visual and acoustic collision warning Monitored area: vehicle rear end, blind spot or side cover Warning zones: 2 Machine reverse/operating voltage: 18 V to 72 V Power consumption: 20 W (≤ 26 W) Weight: 3,630 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C

The BAS1502-E Backup Assistance System is a dual-scanner collision warning solution for electric forklifts, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 12 m.

  • Areas of application: indoor and outdoor areas (12 m)
  • Number of laserscanners: 2
  • Vehicles: electric forklifts
  • Functions: visual and acoustic collision warning
  • Monitored area: vehicle rear end, blind spot or side cover
  • Warning zones: 2
  • Machine reverse/operating voltage: 18 V to 72 V
  • Power consumption: 20 W (≤ 26 W)
  • Weight: 3,630 g (without connecting cables)
  • Enclosure rating: IP65 / IP67
  • Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:2021)
  • Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup
  • Ambient operating temperature: -20 °C to +50 °C
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Collision Avoidance Systems
Product Number BAS1502-E
Product Name Object detection systems: Backup Assistance System
Unlock Full Specs
to access all available technical data

Similar Products