SICK Object detection systems: Backup Assistance System BAS1501-C

Description
The BAS1501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 1 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 2,276 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C
Request a Quote
Description
The BAS1501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 1 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 2,276 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAS1501-C Backup Assistance System is a single-laser scanner collision warning device for internal combustion engine vehicles, designed to monitor the rear end of vehicles in indoor and outdoor environments up to 12 m. It provides visual and acoustic warnings through two configurable zones and operates on a machine voltage range of 12 V to 24 V. The system consumes 10 W (maximum 13 W) and weighs 2,276 g without connecting cables. It is housed in an IP65/IP67-rated enclosure and uses a laser class 1 module compliant with IEC 60825-1:2014 and EN 60825-1:2014+A11:2021. The ambient operating temperature ranges from -20 °C to +50 °C, with storage temperatures from -25 °C to +55 °C. Configuration and warning settings are supported via the SOPAS Air web interface. The unit includes a PICS150 2D LiDAR sensor, mounting plate, RAM mount bracket, and hardware for installation.

Datasheet Summary
Powered by GS/AI

The BAS1501-C Backup Assistance System is a single-laser scanner collision warning device for internal combustion engine vehicles, designed to monitor the rear end of vehicles in indoor and outdoor environments up to 12 m. It provides visual and acoustic warnings through two configurable zones and operates on a machine voltage range of 12 V to 24 V. The system consumes 10 W (maximum 13 W) and weighs 2,276 g without connecting cables. It is housed in an IP65/IP67-rated enclosure and uses a laser class 1 module compliant with IEC 60825-1:2014 and EN 60825-1:2014+A11:2021. The ambient operating temperature ranges from -20 °C to +50 °C, with storage temperatures from -25 °C to +55 °C. Configuration and warning settings are supported via the SOPAS Air web interface. The unit includes a PICS150 2D LiDAR sensor, mounting plate, RAM mount bracket, and hardware for installation.

Suppliers

Company
Product
Description
Supplier Links
Object detection systems: Backup Assistance System - BAS1501-C - SICK
Minneapolis, MN, United States
Object detection systems: Backup Assistance System
BAS1501-C
Object detection systems: Backup Assistance System BAS1501-C
The BAS1501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m. Areas of application: indoor and outdoor areas (12 m) Number of laserscanners: 1 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 2,276 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup Ambient operating temperature: -20 °C to +50 °C

The BAS1501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 12 m.

  • Areas of application: indoor and outdoor areas (12 m)
  • Number of laserscanners: 1
  • Vehicles: internal combustion engine (IC)
  • Functions: visual and acoustic collision warning
  • Monitored area: vehicle rear end
  • Warning zones: 2
  • Machine reverse/operating voltage: 12 V to 24 V
  • Power consumption: 10 W (≤ 13 W)
  • Weight: 2,276 g (without connecting cables)
  • Enclosure rating: IP65 / IP67
  • Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:2021)
  • Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup
  • Ambient operating temperature: -20 °C to +50 °C
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Collision Avoidance Systems
Product Number BAS1501-C
Product Name Object detection systems: Backup Assistance System
Unlock Full Specs
to access all available technical data

Similar Products