SICK Proximity Sensors - Industrial 7900003

Description
IM08-02BPO-ZW1 INDUCT.PROXIM
Request a Quote Datasheet
Description
IM08-02BPO-ZW1 INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-7900003-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-7900003-ND
Proximity Sensors - Industrial 1882-7900003-ND
IM08-02BPO-ZW1 INDUCT.PROXIM

IM08-02BPO-ZW1 INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-7900003-ND
Product Name Proximity Sensors - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9701-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.01 inch (51 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 163169 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Length 3.66 inch (93 mm)
View Details
Right-angled cylindrical M6 photoelectric switch - IMS.PE.M6TD50 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
View Details