ifm efector inc. Proximity Sensors IA5127

Description
ifm electronic IA5127
Request a Quote
Description
ifm electronic IA5127
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163169
Proximity Sensors 163169
ifm electronic IA5127

ifm electronic IA5127

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 163169
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) - EE-SX3070 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.3150 inch (8 mm)
View Details
3 suppliers
Photoelectric Proximity Sensors - 5000003842-SE - TE Connectivity
Specs
Operation Distance 11.81 inch (300 mm)
Switch Type Normally Open
View Details