SICK Proximity Sensors 6048418

Description
SICK UM18-212165101
Request a Quote
Description
SICK UM18-212165101
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125520
Proximity Sensors 2125520
SICK UM18-212165101

SICK UM18-212165101

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2125520
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 2.56 to 13.78 inch (65 to 350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2125530 - RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 4.72 to 39.37 inch (120 to 1000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Inductive Proximity Sensors - 5000000448-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details