Allegro MicroSystems Inc. Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics A1131ELHLX-T

Description
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1130) (A1131) (A1132) Download Datasheet
Request a Quote
Description
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1130) (A1131) (A1132) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1131ELHLX-T is a discontinued two-wire unipolar vertical Hall-effect switch with advanced diagnostics, designed for automotive applications including electronic power steering index sensing and hood/trunk latches. It is housed in a 3-pin SOT23W surface-mount package and operates with a junction temperature up to 165°C. The device is compliant with ISO 26262:2011, achieving ASIL B as a stand-alone component, and is qualified to AEC-Q100 with protection against reverse battery, overvoltage, and 40 V load dump events. Supply current during high output state is 5.9 mA at 14.3 V with an operating ambient temperature range of -40 to 85°C. Output current during low state is 10.7 mA. The sensor operates down to 3 V and features integrated diagnostics for internal subsystems. Magnetic sensing is parallel to the package surface. The part is RoHS-compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The A1131ELHLX-T is a discontinued two-wire unipolar vertical Hall-effect switch with advanced diagnostics, designed for automotive applications including electronic power steering index sensing and hood/trunk latches. It is housed in a 3-pin SOT23W surface-mount package and operates with a junction temperature up to 165°C. The device is compliant with ISO 26262:2011, achieving ASIL B as a stand-alone component, and is qualified to AEC-Q100 with protection against reverse battery, overvoltage, and 40 V load dump events. Supply current during high output state is 5.9 mA at 14.3 V with an operating ambient temperature range of -40 to 85°C. Output current during low state is 10.7 mA. The sensor operates down to 3 V and features integrated diagnostics for internal subsystems. Magnetic sensing is parallel to the package surface. The part is RoHS-compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1131ELHLX-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics
A1131ELHLX-T
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics A1131ELHLX-T
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1130) (A1131) (A1132) Download Datasheet

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A1130)
  • (A1131)
  • (A1132)

Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - A1131ELHLX-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A1131ELHLX-T-ND
Switches (Solid State) A1131ELHLX-T-ND
Digital Switch Unipolar Switch Open Collector Hall Effect

Digital Switch Unipolar Switch Open Collector Hall Effect

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1131ELHLX-T A1131ELHLX-T-ND
Product Name Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1101LLHLX-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - A3283ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - 620-1812-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Switches (Solid State) - 620-1280-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details