SICK Proximity Sensors - Industrial 6048403

Description
SENSOR PROX ULTRA 120-1000MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 120-1000MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6048403-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048403-ND
Proximity Sensors - Industrial 1882-6048403-ND
SENSOR PROX ULTRA 120-1000MM CYL

SENSOR PROX ULTRA 120-1000MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6048403-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 163203 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.06 inch (27 mm)
View Details
2 suppliers
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
View Details