ifm efector inc. Proximity Sensors IE5368

Description
ifm electronic IE5368
Request a Quote Datasheet
Description
ifm electronic IE5368
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163203
Proximity Sensors 163203
ifm electronic IE5368

ifm electronic IE5368

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5368-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5368-ND
Proximity Sensors - Industrial 2330-IE5368-ND
INDUCTIVE SENSOR; M8X1; 2MM; FLU

INDUCTIVE SENSOR; M8X1; 2MM; FLU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163203 2330-IE5368-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.06 inch (27 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1074376-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 184992 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.03 inch (77 mm)
View Details
Inductive Proximity Sensors - 5000005418-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details