SICK Proximity Sensors - Industrial 6027392

Description
SENSOR PROX INDUCTV 6MM-12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTV 6MM-12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6027392-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6027392-ND
Proximity Sensors - Industrial 1882-6027392-ND
SENSOR PROX INDUCTV 6MM-12MM CYL

SENSOR PROX INDUCTV 6MM-12MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6027392-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9961-1364 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1100 inch (2.79 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 2330-IG0351-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
View Details
2 suppliers
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
View Details