ifm efector inc. Proximity Sensors - Industrial IG0351

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG0351-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG0351-ND
Proximity Sensors - Industrial 2330-IG0351-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Proximity Sensors - 187831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
187831
Proximity Sensors 187831
ifm electronic IG0351

ifm electronic IG0351

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG0351-ND 187831
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Confocal sensor for special requirements - confocalDT IFS2406/90-2.5/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.4961 to 0.5945 inch (12.6 to 15.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000993-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details