SICK Proximity Sensors 6025863

Description
SICK IM08-02BPS-ZTK
Request a Quote Datasheet
Description
SICK IM08-02BPS-ZTK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668213
Proximity Sensors 2668213
SICK IM08-02BPS-ZTK

SICK IM08-02BPS-ZTK

Supplier's Site
Proximity Sensors - 1882-6025863-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6025863-ND
Proximity Sensors 1882-6025863-ND
INDUCT PROXIM SENSOR

INDUCT PROXIM SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668213 1882-6025863-ND
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1410-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - SIEH-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers